NASB-B is a coaxial adapter connecting SMA and BNC connectors for use in wireless, transmitter, laboratory test, and radar applications. It has a 50 Ω impedance and operates from DC to 6 GHz, with a maximum VSWR of 1.35. The outer conductor is nickel-plated brass, the dielectric is PTFE, and the inner conductor is gold-plated brass or gold-plated phosphor copper. It operates across a temperature range of -55 °C to +155 °C.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASB-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |