The NAS7 is a coaxial adapter that connects SMA and 7/16 DIN connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 7.5 GHz with a maximum VSWR of 1.2 and a characteristic impedance of 50 Ω. The adapter has a mating life of 500 cycles and is constructed with gold-plated brass outer conductors, PTFE dielectric, and silver-plated beryllium copper inner conductors. It operates over a temperature range of -55 °C to +165 °C. The physical outline and mounting style are defined by four variants: MM, FF, MF, and FM, each corresponding to a specific connector gender configuration.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAS7 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 7.500 GHz |