The NAS1M4 is a coaxial adapter for SHV to MHV connections, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 0.3 GHz with a 50 Ω impedance, features a dielectric withstanding voltage of 3000 V RMS, and maintains a contact resistance of 2 mΩ max for the center conductor and 1 mΩ max for the outer conductor. The adapter uses nickel-plated brass for the outer conductor and gold-plated brass for the inner conductor, with PTFE dielectric. It supports a minimum of 500 mating cycles and operates between -45 °C and +125 °C.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAS1M4 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 0.300 GHz |