NAQSQS is a coaxial adapter connecting Quick SMA connectors, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 18 GHz with a maximum VSWR of 1.15 and maximum insertion loss of 0.04 dB. The adapter has a 50 Ω impedance, 1000 V RMS dielectric withstanding voltage, and a minimum dielectric impedance of 5000 MΩ. Contact impedance is 3 mΩ maximum for the center conductor and 2.5 mΩ maximum for the outer. The outer conductor is passivated stainless steel with gold-plated beryllium copper or brass contacts, and the dielectric is PTFE. It is rated for 500 mating cycles, with a tolerance of ±0.2 mm. The part is available in multiple configurations including male-to-male, male-to-female, and different housing outlines.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAQSQS |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |