NAPS is a series of coaxial adapters for connecting SMP and SMA connectors, supporting frequencies from DC to 26.5 GHz depending on outline variant. The adapters feature a 50 Ω impedance, a maximum VSWR of 1.3, and a mating cycle life of 500 cycles. Outer conductors are made of passivated stainless steel or brass with gold plating, inner conductors are gold-plated beryllium copper, and the dielectric is PTFE. Operating temperature ranges from -55°C to +85°C, or up to +165°C for right-angle and flange mount variants. The mechanical outline designations (A through J) define physical configurations including straight, right-angle, bulkhead, and flange mount styles.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAPS |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 26.500 GHz |