NAPA is a coaxial adapter that connects SMP and SSMA connectors for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The outer conductor is gold-plated brass, the dielectric is PTFE, and the inner conductor is gold-plated beryllium copper. It operates within a temperature range of -50 °C to +85 °C. The part features a flange mount and is available in a female-to-female configuration. Customization is available upon request.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAPA |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |