The NANZ is a series of coaxial adapters connecting N and UHF (SL16) connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 1 GHz with a maximum VSWR of 1.2, excluding flange mount. The adapters feature a 50 Ω impedance, dielectric withstanding voltage of 1500 V RMS, and working voltage of 750 V RMS. Contact resistance is 5 mΩ max for both center and outer conductors, with dielectric resistance of 5000 MΩ min. The outer conductor is nickel-plated brass, the inner conductor is gold-plated brass, and the dielectric is PTFE. Operating temperature ranges from -45 ℃ to +125 ℃. Mating cycle life is 500 cycles minimum. The tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANZ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 1.000 GHz |