NANQ is a series of N to QMA coaxial adapters designed for RF applications up to 6 GHz, including wireless, transmitter, laboratory test, and radar systems. The adapters feature a 50 Ω impedance, a maximum VSWR of 1.2, and a voltage withstand rating of 1000 VDC. The dielectric has a minimum impedance of 5000 MΩ. The outer conductor is ternary alloy plated brass, the inner conductor is gold-plated beryllium copper, and the dielectric is PTFE. They operate from -55 °C to +165 °C and support 500 mating cycles. Configurations include male-to-male, female-to-female, male-to-female, and female-to-male variants, with a flange-mount option available.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANQ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |