NANNEX is a coaxial adapter that connects N and NEX10 connectors for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 6 GHz with a maximum VSWR of 1.1 up to 3 GHz and maintains a 50 Ω impedance. The outer conductor is ternary alloy plated brass, the dielectric is PTFE, and the inner conductor is silver plated beryllium copper. It is rated for operation from -55 °C to +85 °C. The part is not further specified beyond the series description, and no unique dimensions or mating characteristics are provided for this exact variant.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANNEX |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |