NANN is a series of N-to-N coaxial adapters designed for applications in wireless, transmitter, laboratory test, and radar systems. The adapters operate from DC to 18 GHz with a maximum VSWR of 1.15, an insertion loss of 0.45 dB max, and a characteristic impedance of 50 Ω. The outer conductor is passivated stainless steel, the inner conductor is gold-plated brass or gold-plated beryllium copper, and the dielectric is PTFE or PEI. The operating temperature range is -55 to +85 °C. Adapters are available in multiple configurations including straight and right-angle orientations, bulkhead, and flange-mount styles, with a dimensional tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANN |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |