NANN-B is a coaxial adapter for N-type connectors, designed for applications including wireless, transmitter, laboratory test, and radar systems. It supports frequencies from DC to 3 GHz with a maximum VSWR of 1.15 and maintains 50 Ω impedance. The adapter features a ternary alloy-plated brass or nickel-plated brass outer conductor, a PEI or PTFE dielectric, and a gold-plated beryllium copper inner conductor. It has a mating cycle life of 500 cycles and operates within a temperature range of -55 to +165°C. The voltage withstand rating is 1000 V, and the dielectric impedance is 5000 MΩ minimum. The outline is designated as G. Dimensions are specified with a tolerance of ±0.2 mm. All NANN-B variants share these specifications.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANN-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |