NANL1 is a coaxial adapter connecting N and L16 connectors for use in wireless, transmitter, laboratory test, and radar applications. It operates from DC to 18 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. It supports 500 mating cycles and operates from -55 to +165 °C. Tolerances are ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANL1 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |