NANL is a coaxial adapter designed to connect N and L27 connectors, operating from DC to 6 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. It features a ternary alloy-plated brass outer conductor, gold-plated brass inner conductor, and PTFE dielectric, with a mating cycle life of 500 cycles. The adapter operates within a temperature range of -45 to +85 °C and has a mechanical tolerance of ±0.2 mm. Two variants are specified: NANL-MF-N(m) to L27(f) and NANL-FF-N(f) to L27(f).
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANL |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |