NANF is a coaxial adapter with N and F-inch thread connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 1 GHz with a maximum VSWR of 1.25 and supports an impedance range of 50 to 75 ohms. The adapter has a voltage withstand of 1000 V RMS at 50 Hz, dielectric impedance of 5000 MΩ minimum, and contact resistances of 1 mΩ maximum for the N-center, 10 mΩ maximum for the F-inch-thread center, 0.2 mΩ maximum for the N-outer, and 5 mΩ maximum for the F-inch-thread outer. The outer conductor is nickel-plated brass, the inner conductor is gold-plated brass, and the dielectric is PTFE. It supports 500 mating cycles minimum and has a tolerance of ±0.2 mm. Available in four configurations based on gender and outline designation.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANF |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 1.000 GHz |