NANE is a coaxial adapter for connecting N and SC connectors, operating from DC to 8 GHz with a maximum VSWR of 1.15 and 50 Ω impedance. It features a passivated SUS303 stainless steel outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor, rated for 2000 mating cycles and operation from -55 °C to +165 °C. The adapter is available in four configurations based on gender orientation, with dimensional tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NANE |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 8.000 GHz |