The NAN7 is a coaxial adapter connecting N and 7/16 DIN connectors, designed for wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 6 GHz or DC to 7.5 GHz depending on outline. It has a 50 Ω impedance, maximum VSWR of 1.1 at 3 GHz and 1.2 for Outline E, and operates from -40 °C to +85 °C, or -45 °C to +85 °C for Outline E. The outer conductor is ternary alloy plated brass, the dielectric is PTFE, and the inner conductor is silver plated tin phosphorus bronze or silver plated brass. It is available in multiple configurations including male-to-male, male-to-female, female-to-male, female-to-female, and flange mount (Outline E), with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAN7 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 7.500 GHz |