The NAMVMK is a coaxial adapter converting between NMD 1.85mm and NMD 2.92mm connectors, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 40 GHz with a maximum VSWR of 1.2 and a characteristic impedance of 50Ω. The adapter features a passivated SUS303 stainless steel outer conductor, PEEK dielectric, and gold-plated beryllium copper inner conductor. It supports a mating life of up to 2000 cycles and operates within a temperature range of -55 to +165°C. Mechanical tolerances are held to ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMVMK |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |