kTB Solutions Coaxial Adapters NAMVM2

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAMVM2 is a coaxial adapter for connecting NMD 1.85mm female to NMD 2.4mm male connectors, with a frequency range of DC to 50 GHz and a maximum VSWR of 1.25. It has a 50 Ω impedance, a mating life of 2000 cycles, and is constructed with passivated SU303 stainless steel outer conductor, PEEK dielectric, and gold-plated beryllium copper inner conductor. It operates between -55 °C and +165 °C with a mechanical tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NAMVM2 is a coaxial adapter for connecting NMD 1.85mm female to NMD 2.4mm male connectors, with a frequency range of DC to 50 GHz and a maximum VSWR of 1.25. It has a 50 Ω impedance, a mating life of 2000 cycles, and is constructed with passivated SU303 stainless steel outer conductor, PEEK dielectric, and gold-plated beryllium copper inner conductor. It operates between -55 °C and +165 °C with a mechanical tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAMVM2 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAMVM2
Coaxial Adapters NAMVM2
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAMVM2
Product Name Coaxial Adapters
Frequency 0.000 to 50.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - NAA6L3 - kTB Solutions
Specs
Frequency 0.000 to 3.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-15-V-R - kTB Solutions
Specs
Connector Type 1.85mm Connector
Geometry Right Angle; Right angle
Frequency 50.000 to 75.000 GHz
View Details
Coaxial Adapters - NASS-A - kTB Solutions
Specs
Frequency 0.000 to 26.500 GHz
View Details