The NAMVK is a coaxial adapter converting between NMD 1.85mm and 2.92mm connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 40 GHz with a maximum VSWR of 1.2 and a characteristic impedance of 50 Ω. The adapter features a passivated stainless steel outer conductor, PEI dielectric, and a gold-plated beryllium copper inner conductor, with a mating cycle life of 500 cycles. Operating temperature ranges from -55 °C to +165 °C. Tolerances are specified as ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMVK |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |