The NAMV3 is a coaxial adapter designed to connect NMD 1.85mm and 3.5mm RF connectors, operating from DC to 33 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. It features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, with a mating cycle rating of 500 cycles and an operating temperature range of -55°C to +165°C. The adapter is available in two configurations: FM (female to male) and FF (female to female), with mechanical tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMV3 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 33.000 GHz |