NAMV2 is a coaxial adapter designed for DC to 50 GHz applications, featuring a 50 Ω impedance and a maximum VSWR of 1.25. It connects NMD 1.85mm female to 2.4mm male or female interfaces, with a mating cycle rating of 500 cycles. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. Operating temperature ranges from -55℃ to +165℃. Tolerances are ±0.2 mm (±0.008 in).
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMV2 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |