The NAMKN is a coaxial adapter converting between 2.92mm and N connectors, designed for use in wireless, transmitter, laboratory test, and radar applications. It operates from DC to 18 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. The adapter features a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI dielectric. It supports a minimum of 2000 mating cycles and operates over a temperature range of -55°C to +165°C. The mechanical outline dimensions have a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMKN |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |