The NAMKJ is a coaxial adapter connecting NMD 2.92mm and 7mm connectors, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 18 GHz with a maximum VSWR of 1.15 and a characteristic impedance of 50 Ω. The adapter features a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI dielectric. It supports a minimum of 2000 mating cycles and operates within a temperature range of -55 °C to +165 °C. The mechanical tolerance is ±0.2 mm. The unit is dimensioned in millimeters.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMKJ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |