The NAMK3 is a coaxial adapter converting between NMD 2.92mm and 3.5mm connectors, designed for applications including wireless transmission, laboratory testing, and radar. It operates from DC to 33 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. It supports 500 mating cycles and operates from -55 °C to +165 °C. The part is available in two configurations: FM (2.92mm female to 3.5mm male) and FF (2.92mm female to 3.5mm female), each with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMK3 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 33.000 GHz |