kTB Solutions Coaxial Adapters NAM3N

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAM3N is a coaxial adapter connecting NMD 3.5mm and N connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 18 GHz with a maximum VSWR of 1.15 and a characteristic impedance of 50 Ω. The adapter features a passivated SUS303 stainless steel outer conductor and a gold-plated beryllium copper inner conductor, with PEI dielectric. It supports a minimum of 2000 mating cycles and operates from -55 °C to +165 °C. The unit is rated for ±0.2 mm dimensional tolerance and is available in two configurations: NAM3N-FF for NMD 3.5mm female to N female, and NAM3N-FM for NMD 3.5mm female to N male, both with Outline A and B respectively.

Datasheet Summary
Powered by GS/AI

The NAM3N is a coaxial adapter connecting NMD 3.5mm and N connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 18 GHz with a maximum VSWR of 1.15 and a characteristic impedance of 50 Ω. The adapter features a passivated SUS303 stainless steel outer conductor and a gold-plated beryllium copper inner conductor, with PEI dielectric. It supports a minimum of 2000 mating cycles and operates from -55 °C to +165 °C. The unit is rated for ±0.2 mm dimensional tolerance and is available in two configurations: NAM3N-FF for NMD 3.5mm female to N female, and NAM3N-FM for NMD 3.5mm female to N male, both with Outline A and B respectively.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAM3N - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAM3N
Coaxial Adapters NAM3N
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAM3N
Product Name Coaxial Adapters
Frequency 0.000 to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-112-NF-E - kTB Solutions
Specs
Geometry End launch
Frequency 6.570 to 9.990 GHz
View Details
Coaxial Adapters - NAVK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - NALC7 - kTB Solutions
Specs
Frequency 0.000 to 4.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-28-K-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 26.300 to 40.000 GHz
View Details