The NAM2M3 is a coaxial adapter connecting NMD 2.4mm and NMD 3.5mm female connectors, designed for applications including wireless transmission, laboratory testing, and radar systems. It operates from DC to 26.5 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. The adapter features a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with PEEK dielectric. It supports up to 2000 mating cycles and operates from -55°C to +165°C. Mechanical tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM2M3 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 26.500 GHz |