NAM2M2 is a coaxial adapter with NMD 2.4mm connectors on both ends, designed for wireless, transmitter, laboratory test, and radar applications. It operates from DC to 50 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The adapter features a passivated SUS303 stainless steel outer conductor and PEEK dielectric with a gold-plated beryllium copper inner conductor. It supports up to 2000 mating cycles and operates across temperatures from -55 °C to +165 °C. The tolerance for mechanical dimensions is ±0.2 mm. Two variants are specified: NAM2M2-FF for female-to-female and NAM2M2-FM for female-to-male connections.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM2M2 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |