The NAM2K is a coaxial adapter connecting 2.4mm and 2.92mm female or mixed RF connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 40 GHz with a maximum VSWR of 1.2 and maintains a 50 Ω impedance. The adapter uses passivated stainless steel outer conductors and PEI dielectric with gold-plated beryllium copper inner conductors. It supports 500 mating cycles and operates from -55 °C to +165 °C. Tolerance is ±0.2 mm. Two variants are listed: NAM2K-FF for two female connectors and NAM2K-FM for female-to-male.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM2K |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |