The NAM2J is a coaxial adapter designed to connect NMD 2.4mm and 7mm RF connectors, operating from DC to 18 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. It features a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI dielectric, rated for 2000 minimum mating cycles and an operating temperature range of -55 °C to +165 °C. The mechanical tolerance is ±0.2 mm. The adapter is intended for applications including wireless transmission, laboratory testing, and radar systems.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM2J |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |