The NAM22 is a coaxial adapter designed for 2.4mm to 2.4mm connections, operating from DC to 50 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. It features passivated stainless steel outer conductors, gold-plated beryllium copper and brass contacts, and a PEI dielectric. The adapter supports a minimum mating life of 500 cycles, with some variants rated to 3000 cycles. Operating temperature ranges from -55°C to +165°C, with a narrower range of -55°C to +85°C for bulkhead configurations (Outline E). The part is available in multiple configurations (MM, MF, FM, FF, and bulkhead MF) and complies with dimensional tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM22 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |