The NAM11 is a coaxial adapter designed for high-frequency applications up to 110 GHz, featuring NMD 1.0mm connectors on both ends with 50 Ω impedance and a maximum VSWR of 1.35. It has a mating life of at least 500 cycles and operates within a temperature range of -55 to +85 °C. The outer conductor consists of gold-plated beryllium copper and passivated SUS303 stainless steel, while the inner conductor is gold-plated beryllium copper with CPS dielectric. The part is available in bulkhead configurations with mating orientations specified by suffixes (H-MF, FM, FF) and outline variants (A, B, C), with dimensional tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAM11 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 110.000 GHz |