kTB Solutions RF Cables And RF Cable Assemblies NAM1-40-P

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NAM1-40-P is an RF cable armor designed for use in satellite communication and laboratory test environments, featuring long flex life and high durability. It has a spring inner diameter of 4.00±0.1 mm, made from stainless steel strap with a tin-plated braid outer conductor offering at least 90% coverage. The assembly includes PTFE inner and outer jackets, with an overall diameter of 6.0±0.15 mm. The armor can be installed with a minimum bend radius of 30 mm and withstands repeated bending at 60 mm. It operates within a temperature range of -40℃ to +165℃ and is not waterproof or oilproof.

Datasheet Summary
Powered by GS/AI

NAM1-40-P is an RF cable armor designed for use in satellite communication and laboratory test environments, featuring long flex life and high durability. It has a spring inner diameter of 4.00±0.1 mm, made from stainless steel strap with a tin-plated braid outer conductor offering at least 90% coverage. The assembly includes PTFE inner and outer jackets, with an overall diameter of 6.0±0.15 mm. The armor can be installed with a minimum bend radius of 30 mm and withstands repeated bending at 60 mm. It operates within a temperature range of -40℃ to +165℃ and is not waterproof or oilproof.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NAM1-40-P
RF Cables And RF Cable Assemblies NAM1-40-P
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NAM1-40-P
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG178 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details