NAL1L1 is a coaxial adapter featuring L16 connectors on both ends, designed for DC to 18 GHz applications in wireless, transmitter, laboratory test, and radar systems. It has a 50 Ω impedance, a maximum VSWR of 1.2, and a mating cycle life of 500 cycles. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. It operates from -55 to +165°C. The unit tolerance is ±0.2 mm (±0.008 in). Available configurations include MM (male-to-male), FF (female-to-female), and MF (male-to-female).
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAL1L1 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |