NAKS is a series of coaxial adapters converting between 2.92mm and SMA connectors, operating from DC to 27 GHz with a maximum VSWR of 1.15 and 50 Ω impedance. The outer conductor is polished and passivated SUS303F stainless steel, the dielectric is composed of PEI and PTFE, and the inner conductor is gold-plated beryllium copper. The adapters are available in four configurations: FF, MM, MF, and FM, with dimensional tolerances of ±0.2 mm. Applications include wireless systems, transmitters, laboratory testing, and radar.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKS |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 27.000 GHz |