NAKP is a series of 2.92mm to SMP coaxial adapters designed for wireless, transmitter, laboratory test, and radar applications, operating from DC to 40 GHz with a maximum VSWR of 1.35 and insertion loss of 0.12 dB. The adapters feature 50 Ω impedance, 500 mating cycles, and are constructed with passivated stainless steel or gold-plated beryllium copper outer conductors, and gold-plated beryllium copper inner conductors, using PEI or PTFE dielectric. Operating temperature ranges from -55 °C to +125 °C. Voltage withstand is 500 Vrms for standard profiles and 750 Vrms for flange-mounted variants. All variants share the same electrical and environmental specifications regardless of gender or mount style.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKP |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |