NAKN is a series of coaxial adapters that connect 2.92mm and N-type connectors, designed for use in wireless, transmitter, laboratory test, and radar applications. The adapters operate from DC to 18 GHz with a maximum VSWR of 1.15 and an insertion loss of 0.3 dB, maintaining a 50 Ω impedance. The outer conductor is made of passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. The adapters support 2000 mating cycles and operate within a temperature range of -55°C to +125°C. Mechanical tolerances are ±0.2 mm. Available variants include MM, MF, FM, and FF configurations with distinct outline designs.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKN |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |