NAKK is a series of 2.92mm coaxial adapters designed for microwave and RF applications up to 40GHz, with a 50Ω impedance and VSWR of 1.15 maximum for straight configurations, or 1.2 to 1.25 maximum for others. The adapters feature passivated stainless steel outer conductors, PEI dielectric, and gold-plated beryllium copper inner conductors, with a mating cycle life of 500 cycles and operating temperatures from -60°C to +165°C. The series includes straight and right-angle variants, as well as flange and bulkhead mounting options.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKK |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |