The NAKJ is a coaxial adapter connecting 2.92mm and 7.0mm RF connectors for use in wireless, transmitter, laboratory test, and radar applications. It operates from DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The outer conductor is passivated stainless steel, and the inner conductor is gold-plated beryllium copper, with a PEI dielectric. It is rated for -55 °C to +165 °C and supports 500 mating cycles. The tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKJ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |