NAKA series coaxial adapters connect 2.92mm and SSMA connectors for applications in wireless, transmitter, laboratory test, and radar systems. The adapters operate from DC to 40 GHz with a maximum VSWR of 1.2 and insertion loss of 0.26 dB. Impedance is 50 Ω. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. Mating cycle life is 500 cycles. Operating temperature ranges from -55 °C to +125 °C. Tolerance is ±0.2 mm. Available configurations include MM, MF, FM, and FF gender combinations with distinct outline designs.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAKA |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |