kTB Solutions Coaxial Adapters NAK3

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAK3 is a coaxial adapter designed to connect 2.92mm and 3.5mm connectors, operating from 0.01 to 26.5 GHz with a maximum VSWR of 1.15 and 50-ohm impedance. It features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, rated for 500 mating cycles and temperatures from -55 to +165°C. The adapter is available in four configurations: MM, FF, MF, and FM, with dimensional tolerances of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NAK3 is a coaxial adapter designed to connect 2.92mm and 3.5mm connectors, operating from 0.01 to 26.5 GHz with a maximum VSWR of 1.15 and 50-ohm impedance. It features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, rated for 500 mating cycles and temperatures from -55 to +165°C. The adapter is available in four configurations: MM, FF, MF, and FM, with dimensional tolerances of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAK3 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAK3
Coaxial Adapters NAK3
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAK3
Product Name Coaxial Adapters
Frequency 0.000 to 33.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - NA23 - kTB Solutions
Specs
Frequency 0.000 to 33.000 GHz
View Details
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - NA97 - kTB Solutions
Specs
Frequency 0.000 to 5.000 GHz
View Details