The NAGK series comprises coaxial adapters connecting SSMP and 2.92mm connectors for use in wireless, transmitter, laboratory test, and radar applications, operating from DC to 40 GHz with a maximum VSWR of 1.25 and maximum insertion loss of 0.08 dB. The adapters feature 50 Ω impedance, gold-plated beryllium copper conductors, and a passivated stainless steel outer conductor, with a mating cycle life of 100 cycles and dielectric withstanding voltage of 500 Vrms. The mechanical outline variants are specified as Outline A, B, C, or D.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAGK |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |