NAGG is a series of coaxial adapters with SSMP connectors for RF applications including wireless, transmitter, laboratory test, and radar systems. The adapters have a 50 Ω impedance and operate from DC to 18 GHz (Outline A), DC to 30 GHz (Outline C), or DC to 40 GHz (Outline B). VSWR is maximally 1.3 for Outline A and 1.35 for Outlines B and C. The outer and inner conductors are gold-plated beryllium copper, with PTFE dielectric. Mating cycle durability is 500 cycles, and operating temperature ranges from -55 °C to +165 °C for Outline A, or -55 °C to +125 °C for Outlines B and C. The mechanical tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAGG |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |