The NAG2 is a coaxial adapter for connecting SSMP and 2.4mm connectors, designed for use in wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 50 GHz and a maximum VSWR of 1.35. It has a 50 Ω impedance, 500 mating cycles, and operates from -55 to +165℃. The outer conductor is passivated stainless steel with gold-plated beryllium copper, and the inner conductor and dielectric are gold-plated beryllium copper and PEI, respectively. Tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAG2 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |