NADD is a series of coaxial adapters connecting SMB connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. The adapters operate from DC to 4 GHz, with a maximum VSWR of 1.15, and maintain a 50 Ω impedance. The outer conductor consists of gold-plated brass or passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PTFE. Mating cycle life is rated for 500 cycles. Operating temperature ranges from -55°C to +165°C. The series includes variants with male-to-male, female-to-female, and male-to-female SMB connections, as well as a flange-mounted option, all with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NADD |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |