The NABS1 is a coaxial adapter connecting BNC and SHV connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems operating from DC to 0.3 GHz. It has a 50 Ω impedance, with center contact impedance of 2 mΩ max and outer contact impedance of 1 mΩ max. The dielectric withstand voltage is 1500 V RMS at 50 Hz, and the dielectric resistance is 5000 MΩ min. The adapter is rated for 500 mating cycles, operates from -45 °C to +125 °C, and uses nickel-plated brass for the outer conductor and gold-plated brass for the inner conductor with PTFE dielectric. Dimensional tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NABS1 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 0.300 GHz |