kTB Solutions Coaxial Adapters NABB

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NABB is a series of coaxial adapters connecting BNC connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. The adapters feature a 50 Ω impedance, a maximum VSWR of 1.15 for DC to 4 GHz configurations, and 1.45 for Outline F. Operating temperature ranges from -55 °C to +125 °C, with a mating life cycle of 500 cycles. Connectors are constructed with ternary alloy plated brass or nickel plated brass outer conductors and gold plated beryllium copper or phosphor copper inner conductors, using PTFE dielectric. Multiple configurations are available, including male-to-male, female-to-female, male-to-female, right-angle, flange mount, bulkhead mount, and triple-female variants, each identified by an outline designation.

Datasheet Summary
Powered by GS/AI

NABB is a series of coaxial adapters connecting BNC connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. The adapters feature a 50 Ω impedance, a maximum VSWR of 1.15 for DC to 4 GHz configurations, and 1.45 for Outline F. Operating temperature ranges from -55 °C to +125 °C, with a mating life cycle of 500 cycles. Connectors are constructed with ternary alloy plated brass or nickel plated brass outer conductors and gold plated beryllium copper or phosphor copper inner conductors, using PTFE dielectric. Multiple configurations are available, including male-to-male, female-to-female, male-to-female, right-angle, flange mount, bulkhead mount, and triple-female variants, each identified by an outline designation.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NABB - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NABB
Coaxial Adapters NABB
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NABB
Product Name Coaxial Adapters
Frequency 0.000 to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-430-NF-E - kTB Solutions
Specs
Geometry End launch
Frequency 1.720 to 2.610 GHz
View Details
Waveguide To Coax Adapters - NWCA-D650-SF-R - kTB Solutions
Specs
Connector Type SMA
Geometry Right Angle; Right angle
Frequency 6.500 to 18.000 GHz
View Details