NAB1B1 is a coaxial adapter connecting two TRB connectors for use in wireless, transmitter, laboratory test, and radar applications, with a frequency range of DC to 3 GHz and a maximum VSWR of 1.2 for Outline A and C. It has a 50 Ω impedance, dielectric withstanding voltage of 1000 V RMS at sea level, and operates from -50 °C to +125 °C. The outer conductor is ternary alloy plated brass for Outline A and C, nickel plated brass for Outline B, the dielectric is PTFE, and the inner conductor is gold plated phosphor copper. Mating cycle life is 500 minimum. The connector impedance is 50 Ω with contact resistance of 1.5 mΩ max for center and outer, and 1 mΩ max excluding Outline B. Tolerances are ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAB1B1 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 3.000 GHz |