NAAS is a series of coaxial adapters for connecting SSMA and SMA connectors, operating from DC to 18 GHz with a maximum VSWR of 1.15 and 50 Ω impedance. The adapters feature a passivated stainless steel outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor, with a mating life of 500 cycles and temperature tolerance from -60 to +165°C. Environmental tolerance is ±0.5 mm. Insertion loss is 0.05 dB maximum and voltage withstand is 750 Vrms.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAAS |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |