NAAA is a series of coaxial adapters designed for RF applications including wireless, transmitter, laboratory test, and radar systems, with a frequency range of DC to 26.5 GHz and a 50 Ω impedance. All variants feature SSMA connectors, a maximum VSWR of 1.25 (1.2 where flange-mounted), 1000 VDC voltage withstand, and a dielectric impedance of at least 5000 MΩ. The connectors are constructed with passivated stainless steel outer conductors, PTFE dielectric, and gold-plated beryllium copper inner conductors. The adapter has a mating life of 500 cycles and operates across a temperature range of -55 to +165 °C.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAAA |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 26.500 GHz |