The NAA6N is a coaxial adapter converting a 3-1/8" (IF110) interface to an N-type connector, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 3 GHz with a maximum VSWR of 1.07 up to 1000 MHz and 1.15 from 1000 to 2500 MHz. The adapter has a 50 Ω impedance, supports an average power of 2.3 kW at 900 MHz, and a peak power of 90 kW. It features a dielectric withstanding voltage of 6000 V RMS at 50 Hz, contact impedance of 1.5 mΩ max for both center and outer conductors, and dielectric resistance of 5000 MΩ min. The outer conductor is nickel-plated brass, the inner conductor is silver-plated brass, and the dielectric is PTFE. The mating cycle life is 100 cycles minimum. It operates from -55 °C to +85 °C and is fully RoHS compliant.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAA6N |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 3.000 GHz |